Riedon, Inc. Through Hole Resistors UB5C-10RF1

Description
10 Ohms ±1% 5W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 5W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-1063-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1063-ND
Through Hole Resistors 696-1063-ND
10 Ohms ±1% 5W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

10 Ohms ±1% 5W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325875-UB5C-10RF1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325875-UB5C-10RF1
Resistors - Through Hole Resistors 1325875-UB5C-10RF1
Manufacturer: Riedon Win Source Part Number: 1325875-UB5C-10RF1 Category: Resistors>Through Hole Resistors Packaging: Bulk Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Size / Dimension: 0.250" Dia x 0.500" L (6.40mm x 12.70mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: UB5C-10-ND,UB5C-10,U B5C-10RF1-ND,UB5C10R F1,696-1063 RoHS Status: ROHS3 Compliant

Manufacturer: Riedon
Win Source Part Number: 1325875-UB5C-10RF1
Category: Resistors>Through Hole Resistors
Packaging: Bulk
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Size / Dimension: 0.250" Dia x 0.500" L (6.40mm x 12.70mm)
Standard Package: 250
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: UB5C-10-ND,UB5C-10,UB5C-10RF1-ND,UB5C10RF1,696-1063
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 696-1063-ND 1325875-UB5C-10RF1
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details