5.6 Ohms ±0.1% 10W Through Hole Resistor TO-220-2 Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | USR2C-5R6B8-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | TO-220-2 |
| Resistance Range | 5.6 ohms |