Riedon, Inc. Precision Resistor UPW 2-0808

Description
Resistances from 1Ohm to 150kOhms Power Rating to 0.25Watt Resistance Tolerances to ±0.01% TCR to ±4ppm/K Load Stability to 0.01%
Description
Resistances from 1Ohm to 150kOhms Power Rating to 0.25Watt Resistance Tolerances to ±0.01% TCR to ±4ppm/K Load Stability to 0.01%

Suppliers

Company
Product
Description
Supplier Links
Precision Resistor - UPW 2-0808 - Riedon, Inc.
Alhambra, CA, USA
Precision Resistor
UPW 2-0808
Precision Resistor UPW 2-0808
Resistances from 1Ohm to 150kOhms Power Rating to 0.25Watt Resistance Tolerances to ±0.01% TCR to ±4ppm/K Load Stability to 0.01%

Resistances from 1Ohm to 150kOhms
Power Rating to 0.25Watt
Resistance Tolerances to ±0.01%
TCR to ±4ppm/K
Load Stability to 0.01%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UPW 2-0808
Product Name Precision Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Resistance Range 1 to 150000 ohms
Tolerance 0.0100 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers