Riedon, Inc. Heat Sink Resistor USR 4-T220, T220B, T221

Description
Resistances from 0.2Ohm to 80Ohms Power Rating to 15Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
Description
Resistances from 0.2Ohm to 80Ohms Power Rating to 15Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - USR 4-T220, T220B, T221 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
USR 4-T220, T220B, T221
Heat Sink Resistor USR 4-T220, T220B, T221
Resistances from 0.2Ohm to 80Ohms Power Rating to 15Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%

Resistances from 0.2Ohm to 80Ohms
Power Rating to 15Watt
Resistance Tolerances to ±0.01%
TCR to ±1ppm/K
Load Stability to 0.01%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number USR 4-T220, T220B, T221
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Resistance Range 0.2000 to 80 ohms
Tolerance 0.0100 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138594TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details