Resistances from 0.5Ohm to 150kOhms
Power Rating to 10Watt
Resistance Tolerances to ±0.01%
TCR to ±3ppm/K
Load Stability to 0.01%
TO-220 Housing
Convenient SMD D2Pak Available
| Riedon, Inc. | |
|---|---|
| Product Category | Resistors |
| Product Number | UNR 2-T220, T220B, T221 |
| Product Name | Heat Sink Resistor |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | ThroughHole |
| Resistance Range | 0.5000 to 5000 ohms |