Vishay Precision Group Through Hole Resistors RLR05C1501GSB14

Description
1.5 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C1501GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1501GSB14-ND
Through Hole Resistors RLR05C1501GSB14-ND
1.5 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.5K OHM 2% 1/8W AXIAL - RLR05C1501GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 2% 1/8W AXIAL
RLR05C1501GSB14
RES 1.5K OHM 2% 1/8W AXIAL RLR05C1501GSB14
RES 1.5Kohm 2% 1/8W AXIAL

RES 1.5Kohm 2% 1/8W AXIAL

Supplier's Site
Metal Film Resistor, 1.5Kohm, 125Mw, 2%; Resistance Vishay - 49C9714 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Kohm, 125Mw, 2%; Resistance Vishay
49C9714
Metal Film Resistor, 1.5Kohm, 125Mw, 2%; Resistance Vishay 49C9714
METAL FILM RESISTOR, 1.5KOHM, 125mW, 2%; Resistance:1.5kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.5KOHM, 125mW, 2%; Resistance:1.5kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1501GSB14-ND RLR05C1501GSB14 49C9714
Product Name Through Hole Resistors RES 1.5K OHM 2% 1/8W AXIAL Metal Film Resistor, 1.5Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details