Vishay Intertechnology, Inc. Through Hole Resistors RLR05C1501GSRSL

Description
1.5 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C1501GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1501GSRSL-ND
Through Hole Resistors RLR05C1501GSRSL-ND
1.5 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
0.125W 8W Resistor - 53-RLR05C1501GSRSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 8W Resistor
53-RLR05C1501GSRSL
0.125W 8W Resistor 53-RLR05C1501GSRSL
Res Metal Film 1.5K Ohm 2% 0.125W(1/8W) ±100ppm/°C 0.001% Epoxy AXL T/R Product overview: RLR05C1501GSRSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR05C1501GSRSL can be used for catalog matching and distributor lookup.

Res Metal Film 1.5K Ohm 2% 0.125W(1/8W) ±100ppm/°C 0.001% Epoxy AXL T/R Product overview: RLR05C1501GSRSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR05C1501GSRSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.5K OHM 2% 1/8W AXIAL - RLR05C1501GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 2% 1/8W AXIAL
RLR05C1501GSRSL
RES 1.5K OHM 2% 1/8W AXIAL RLR05C1501GSRSL
RES 1.5Kohm 2% 1/8W AXIAL

RES 1.5Kohm 2% 1/8W AXIAL

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - RLR05C1501GSRSL
793255-RLR05C1501GSRSL
Through Hole Resistors - RLR05C1501GSRSL 793255-RLR05C1501GSRSL
Manufacturer: Vishay Dale Win Source Part Number: 793255-RLR05C1501GSR SL Series: Military, MIL-PRF-39017/05, RLR05 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Features: Military, Moisture Resistant, Weldable Package: Axial Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 1.5k Composition: Metal Film Number of Terminations: 2 Family Name: ERL Categories: Resistors Dimension: 0.066" Dia x 0.150" L (1.68mm x 3.81mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RLR05C1501GR; RLR05C1501GM; RLR05C1501GP; RLR05C1501GS; Introduction Date: July 23, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 793255-RLR05C1501GSRSL
Series: Military, MIL-PRF-39017/05, RLR05
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Features: Military, Moisture Resistant, Weldable
Package: Axial
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 1.5k
Composition: Metal Film
Number of Terminations: 2
Family Name: ERL
Categories: Resistors
Dimension: 0.066" Dia x 0.150" L (1.68mm x 3.81mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RLR05C1501GR; RLR05C1501GM; RLR05C1501GP; RLR05C1501GS;
Introduction Date: July 23, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number RLR05C1501GSRSL-ND 53-RLR05C1501GSRSL RLR05C1501GSRSL 793255-RLR05C1501GSRSL
Product Name Through Hole Resistors 0.125W 8W Resistor RES 1.5K OHM 2% 1/8W AXIAL Through Hole Resistors - RLR05C1501GSRSL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details