Vishay Intertechnology, Inc. RES 147 OHM 1% 1/8W AXIAL RLR05C1470FSRSL

Description
RES 147ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1% 1/8W AXIAL - RLR05C1470FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1% 1/8W AXIAL
RLR05C1470FSRSL
RES 147 OHM 1% 1/8W AXIAL RLR05C1470FSRSL
RES 147ohm 1% 1/8W AXIAL

RES 147ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1470FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1470FSRSL-ND
Through Hole Resistors RLR05C1470FSRSL-ND
147 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1470FSRSL RLR05C1470FSRSL-ND
Product Name RES 147 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details