Vishay Intertechnology, Inc. RES 147 OHM 1% 1/8W AXIAL RLR05C1470FSB14

Description
RES 147ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1% 1/8W AXIAL - RLR05C1470FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1% 1/8W AXIAL
RLR05C1470FSB14
RES 147 OHM 1% 1/8W AXIAL RLR05C1470FSB14
RES 147ohm 1% 1/8W AXIAL

RES 147ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1470FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1470FSB14-ND
Through Hole Resistors RLR05C1470FSB14-ND
147 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,147Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 49C9568 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
49C9568
Resistor,metal Film,147Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 49C9568
Resistor,Metal Film,147Ohms,200WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,147Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1470FSB14 RLR05C1470FSB14-ND 49C9568
Product Name RES 147 OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,147Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details