Vishay Precision Group RLR05C1503FSB14 RLR05C1503FSB14

Description
RLR05C1503FSB14
Request a Quote Datasheet
Description
RLR05C1503FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C1503FSB14 - RLR05C1503FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C1503FSB14
RLR05C1503FSB14
RLR05C1503FSB14 RLR05C1503FSB14
RLR05C1503FSB14

RLR05C1503FSB14

Supplier's Site
Through Hole Resistors - RLR05C1503FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1503FSB14-ND
Through Hole Resistors RLR05C1503FSB14-ND
150 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 150Kohm, 125Mw, 1%; Resistance Vishay - 49C9784 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150Kohm, 125Mw, 1%; Resistance Vishay
49C9784
Metal Film Resistor, 150Kohm, 125Mw, 1%; Resistance Vishay 49C9784
METAL FILM RESISTOR, 150KOHM, 125mW, 1%; Resistance:150kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 150KOHM, 125mW, 1%; Resistance:150kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1503FSB14 RLR05C1503FSB14-ND 49C9784
Product Name RLR05C1503FSB14 Through Hole Resistors Metal Film Resistor, 150Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details