Vishay Intertechnology, Inc. RES 15K OHM 1% 1/8W AXIAL RLR05C1502FRBSL

Description
RES 15Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1% 1/8W AXIAL - RLR05C1502FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1% 1/8W AXIAL
RLR05C1502FRBSL
RES 15K OHM 1% 1/8W AXIAL RLR05C1502FRBSL
RES 15Kohm 1% 1/8W AXIAL

RES 15Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1502FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1502FRBSL-ND
Through Hole Resistors RLR05C1502FRBSL-ND
15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1502FRBSL RLR05C1502FRBSL-ND
Product Name RES 15K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details