Vishay Intertechnology, Inc. RES 15.4K OHM 1% 1/8W AXIAL RLR05C1542FSRSL

Description
RES 15.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 15.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1% 1/8W AXIAL - RLR05C1542FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1% 1/8W AXIAL
RLR05C1542FSRSL
RES 15.4K OHM 1% 1/8W AXIAL RLR05C1542FSRSL
RES 15.4Kohm 1% 1/8W AXIAL

RES 15.4Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1542FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1542FSRSL-ND
Through Hole Resistors RLR05C1542FSRSL-ND
15.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1542FSRSL RLR05C1542FSRSL-ND
Product Name RES 15.4K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers