Vishay Intertechnology, Inc. Through Hole Resistors RLR05C1503GPRE5

Description
150 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
150 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C1503GPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1503GPRE5TR-ND
Through Hole Resistors 541-RLR05C1503GPRE5TR-ND
150 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 150K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR05C1503GPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 150K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR05C1503GPRE5
Res Metal Film 150K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR05C1503GPRE5
Res Metal Film 150K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 150K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR05C1503GPRE5TR-ND RLR05C1503GPRE5
Product Name Through Hole Resistors Res Metal Film 150K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers