Vishay Precision Group RLR05C1500FSB14 RLR05C1500FSB14

Description
RLR05C1500FSB14
Request a Quote Datasheet
Description
RLR05C1500FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C1500FSB14 - RLR05C1500FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C1500FSB14
RLR05C1500FSB14
RLR05C1500FSB14 RLR05C1500FSB14
RLR05C1500FSB14

RLR05C1500FSB14

Supplier's Site
Through Hole Resistors - RLR05C1500FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1500FSB14-ND
Through Hole Resistors RLR05C1500FSB14-ND
150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 150 Ohm, 125Mw, 1%; Resistance Vishay - 49C9666 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 125Mw, 1%; Resistance Vishay
49C9666
Metal Film Resistor, 150 Ohm, 125Mw, 1%; Resistance Vishay 49C9666
METAL FILM RESISTOR, 150 OHM, 125mW, 1%; Resistance:150ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 150 OHM, 125mW, 1%; Resistance:150ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1500FSB14 RLR05C1500FSB14-ND 49C9666
Product Name RLR05C1500FSB14 Through Hole Resistors Metal Film Resistor, 150 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details