Vishay Intertechnology, Inc. MF,1/8W, 15.4K ,1%,100PPM, S/.001%, TR RLR05C1542FSRE5

Description
MF,1/8W, 15.4K ,1%,100PPM, S/.001%, TR
Request a Quote Datasheet
Description
MF,1/8W, 15.4K ,1%,100PPM, S/.001%, TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W, 15.4K ,1%,100PPM, S/.001%, TR - RLR05C1542FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W, 15.4K ,1%,100PPM, S/.001%, TR
RLR05C1542FSRE5
MF,1/8W, 15.4K ,1%,100PPM, S/.001%, TR RLR05C1542FSRE5
MF,1/8W, 15.4K ,1%,100PPM, S/.001%, TR

MF,1/8W, 15.4K ,1%,100PPM, S/.001%, TR

Supplier's Site
Through Hole Resistors - 541-RLR05C1542FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1542FSRE5TR-ND
Through Hole Resistors 541-RLR05C1542FSRE5TR-ND
15.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1542FSRE5 541-RLR05C1542FSRE5TR-ND
Product Name MF,1/8W, 15.4K ,1%,100PPM, S/.001%, TR Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details