Vishay Intertechnology, Inc. RES 15K OHM 2% 1/8W AXIAL RLR05C1502GPBSL

Description
RES 15Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 2% 1/8W AXIAL - RLR05C1502GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 2% 1/8W AXIAL
RLR05C1502GPBSL
RES 15K OHM 2% 1/8W AXIAL RLR05C1502GPBSL
RES 15Kohm 2% 1/8W AXIAL

RES 15Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1502GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1502GPBSL-ND
Through Hole Resistors RLR05C1502GPBSL-ND
15 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1502GPBSL RLR05C1502GPBSL-ND
Product Name RES 15K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details