Vishay Intertechnology, Inc. RES 14.3 OHM 1% 1/8W AXIAL RLR05C14R3FSBSL

Description
RES 14.3ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 14.3ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 OHM 1% 1/8W AXIAL - RLR05C14R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 1% 1/8W AXIAL
RLR05C14R3FSBSL
RES 14.3 OHM 1% 1/8W AXIAL RLR05C14R3FSBSL
RES 14.3ohm 1% 1/8W AXIAL

RES 14.3ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C14R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C14R3FSBSL-ND
Through Hole Resistors RLR05C14R3FSBSL-ND
14.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C14R3FSBSL RLR05C14R3FSBSL-ND
Product Name RES 14.3 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.3 ohms 14.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details