Vishay Intertechnology, Inc. RES 1.5K OHM 1% 1/8W AXIAL RLR05C1501FSB14

Description
RES 1.5Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1% 1/8W AXIAL - RLR05C1501FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1% 1/8W AXIAL
RLR05C1501FSB14
RES 1.5K OHM 1% 1/8W AXIAL RLR05C1501FSB14
RES 1.5Kohm 1% 1/8W AXIAL

RES 1.5Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1501FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1501FSB14-ND
Through Hole Resistors RLR05C1501FSB14-ND
1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.5Kohm, 125Mw, 1%; Resistance Vishay - 18C2594 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Kohm, 125Mw, 1%; Resistance Vishay
18C2594
Metal Film Resistor, 1.5Kohm, 125Mw, 1%; Resistance Vishay 18C2594
METAL FILM RESISTOR, 1.5KOHM, 125mW, 1%; Resistance:1.5kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.5KOHM, 125mW, 1%; Resistance:1.5kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1501FSB14 RLR05C1501FSB14-ND 18C2594
Product Name RES 1.5K OHM 1% 1/8W AXIAL Through Hole Resistors Metal Film Resistor, 1.5Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details