Vishay Intertechnology, Inc. RES 154K OHM 1% 1/8W AXIAL RLR05C1543FPBSL

Description
RES 154Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 154Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 1% 1/8W AXIAL - RLR05C1543FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1% 1/8W AXIAL
RLR05C1543FPBSL
RES 154K OHM 1% 1/8W AXIAL RLR05C1543FPBSL
RES 154Kohm 1% 1/8W AXIAL

RES 154Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1543FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1543FPBSL-ND
Through Hole Resistors RLR05C1543FPBSL-ND
154 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

154 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1543FPBSL RLR05C1543FPBSL-ND
Product Name RES 154K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details