15 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
METAL FILM RESISTOR, 15KOHM, 125mW, 2%; Resistance:15kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR05C1502GSB14 | RLR05C1502GSB14-ND | 49C9760 |
| Product Name | RLR05C1502GSB14 | Through Hole Resistors | Metal Film Resistor, 15Kohm, 125Mw, 2%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 2 +/- % | 2 +/- % |