Vishay Intertechnology, Inc. RES 1.5K OHM 1% 1/8W AXIAL RLR05C1501FSRSL

Description
RES 1.5Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1% 1/8W AXIAL - RLR05C1501FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1% 1/8W AXIAL
RLR05C1501FSRSL
RES 1.5K OHM 1% 1/8W AXIAL RLR05C1501FSRSL
RES 1.5Kohm 1% 1/8W AXIAL

RES 1.5Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1501FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1501FSRSL-ND
Through Hole Resistors RLR05C1501FSRSL-ND
1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1501FSRSL RLR05C1501FSRSL-ND
Product Name RES 1.5K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers