Vishay Precision Group RLR05C1502FSB14 RLR05C1502FSB14

Description
RLR05C1502FSB14
Request a Quote Datasheet
Description
RLR05C1502FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C1502FSB14 - RLR05C1502FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C1502FSB14
RLR05C1502FSB14
RLR05C1502FSB14 RLR05C1502FSB14
RLR05C1502FSB14

RLR05C1502FSB14

Supplier's Site
Through Hole Resistors - 541-RLR05C1502FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1502FSB14-ND
Through Hole Resistors 541-RLR05C1502FSB14-ND
15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 15Kohm, 125Mw, 1%; Resistance Vishay - 18C2775 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 125Mw, 1%; Resistance Vishay
18C2775
Metal Film Resistor, 15Kohm, 125Mw, 1%; Resistance Vishay 18C2775
METAL FILM RESISTOR, 15KOHM, 125mW, 1%; Resistance:15kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 15KOHM, 125mW, 1%; Resistance:15kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1502FSB14 541-RLR05C1502FSB14-ND 18C2775
Product Name RLR05C1502FSB14 Through Hole Resistors Metal Film Resistor, 15Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details