Vishay Intertechnology, Inc. RES 14.7K OHM 1% 1/8W AXIAL RLR05C1472FRRSL

Description
RES 14.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1% 1/8W AXIAL - RLR05C1472FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1% 1/8W AXIAL
RLR05C1472FRRSL
RES 14.7K OHM 1% 1/8W AXIAL RLR05C1472FRRSL
RES 14.7Kohm 1% 1/8W AXIAL

RES 14.7Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1472FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1472FRRSL-ND
Through Hole Resistors RLR05C1472FRRSL-ND
14.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1472FRRSL RLR05C1472FRRSL-ND
Product Name RES 14.7K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details