Vishay Intertechnology, Inc. RES 150 OHM 1% 1/8W AXIAL RLR05C1500FMBSL

Description
RES 150ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1% 1/8W AXIAL - RLR05C1500FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1% 1/8W AXIAL
RLR05C1500FMBSL
RES 150 OHM 1% 1/8W AXIAL RLR05C1500FMBSL
RES 150ohm 1% 1/8W AXIAL

RES 150ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1500FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1500FMBSL-ND
Through Hole Resistors RLR05C1500FMBSL-ND
150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1500FMBSL RLR05C1500FMBSL-ND
Product Name RES 150 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details