Vishay Intertechnology, Inc. RES 150K OHM 1% 1/8W AXIAL RLR05C1503FMRSL

Description
RES 150Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1% 1/8W AXIAL - RLR05C1503FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1% 1/8W AXIAL
RLR05C1503FMRSL
RES 150K OHM 1% 1/8W AXIAL RLR05C1503FMRSL
RES 150Kohm 1% 1/8W AXIAL

RES 150Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1503FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1503FMRSL-ND
Through Hole Resistors RLR05C1503FMRSL-ND
150 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1503FMRSL RLR05C1503FMRSL-ND
Product Name RES 150K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers