Vishay Intertechnology, Inc. RES 76.8 OHM 1/8W 1% AXIAL RNC55H76R8FSBSL

Description
RES 76.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1/8W 1% AXIAL - RNC55H76R8FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/8W 1% AXIAL
RNC55H76R8FSBSL
RES 76.8 OHM 1/8W 1% AXIAL RNC55H76R8FSBSL
RES 76.8ohm 1/8W 1% AXIAL

RES 76.8ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H76R8FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H76R8FSBSL-ND
Through Hole Resistors RNC55H76R8FSBSL-ND
76.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

76.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H76R8FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H76R8FSBSL
Through Hole Resistors RNC55H76R8FSBSL
RES 76.8 OHM 1/8W 1% AXIAL

RES 76.8 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H76R8FSBSL RNC55H76R8FSBSL-ND RNC55H76R8FSBSL
Product Name RES 76.8 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details