Vishay Intertechnology, Inc. MF,1/8W,806,1%,50PPM,S/.001%,BULK RNC55H8060FSB14

Description
MF,1/8W,806,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,806,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,806,1%,50PPM,S/.001%,BULK - RNC55H8060FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,806,1%,50PPM,S/.001%,BULK
RNC55H8060FSB14
MF,1/8W,806,1%,50PPM,S/.001%,BULK RNC55H8060FSB14
MF,1/8W,806,1%,50PPM ,S/.001%,BULK

MF,1/8W,806,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H8060FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8060FSB14-ND
Through Hole Resistors RNC55H8060FSB14-ND
806 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

806 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8060FSB14 RNC55H8060FSB14-ND
Product Name MF,1/8W,806,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details