Vishay Intertechnology, Inc. RES 777K OHM 1/8W .1% AXIAL RNC55H7773BSB14

Description
RES 777Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 777Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 777K OHM 1/8W .1% AXIAL - RNC55H7773BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 777K OHM 1/8W .1% AXIAL
RNC55H7773BSB14
RES 777K OHM 1/8W .1% AXIAL RNC55H7773BSB14
RES 777Kohm 1/8W .1% AXIAL

RES 777Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7773BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7773BSB14-ND
Through Hole Resistors RNC55H7773BSB14-ND
777 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

777 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7773BSB14 RNC55H7773BSB14-ND
Product Name RES 777K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 777000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details