Vishay Intertechnology, Inc. RES 78.7K OHM 1/8W .5% AXIAL RNC55H7872DSRSL

Description
RES 78.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/8W .5% AXIAL - RNC55H7872DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/8W .5% AXIAL
RNC55H7872DSRSL
RES 78.7K OHM 1/8W .5% AXIAL RNC55H7872DSRSL
RES 78.7Kohm 1/8W .5% AXIAL

RES 78.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7872DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7872DSRSL-ND
Through Hole Resistors RNC55H7872DSRSL-ND
78.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7872DSRSL RNC55H7872DSRSL-ND
Product Name RES 78.7K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details