Vishay Intertechnology, Inc. RES 76.8K OHM 1/8W .1% AXIAL RNC55H7682BSBSL

Description
RES 76.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 76.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/8W .1% AXIAL - RNC55H7682BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/8W .1% AXIAL
RNC55H7682BSBSL
RES 76.8K OHM 1/8W .1% AXIAL RNC55H7682BSBSL
RES 76.8Kohm 1/8W .1% AXIAL

RES 76.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7682BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7682BSBSL-ND
Through Hole Resistors RNC55H7682BSBSL-ND
76.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

76.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7682BSBSL RNC55H7682BSBSL-ND
Product Name RES 76.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details