Vishay Intertechnology, Inc. RES 78.8K OHM 1/8W .1% AXIAL RNC55H7882BSB14

Description
RES 78.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 78.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.8K OHM 1/8W .1% AXIAL - RNC55H7882BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.8K OHM 1/8W .1% AXIAL
RNC55H7882BSB14
RES 78.8K OHM 1/8W .1% AXIAL RNC55H7882BSB14
RES 78.8Kohm 1/8W .1% AXIAL

RES 78.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7882BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7882BSB14-ND
Through Hole Resistors RNC55H7882BSB14-ND
78.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7882BSB14 RNC55H7882BSB14-ND
Product Name RES 78.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details