Vishay Intertechnology, Inc. RES 796K OHM 1/8W .1% AXIAL RNC55H7963BSB14

Description
RES 796Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 796Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 796K OHM 1/8W .1% AXIAL - RNC55H7963BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 796K OHM 1/8W .1% AXIAL
RNC55H7963BSB14
RES 796K OHM 1/8W .1% AXIAL RNC55H7963BSB14
RES 796Kohm 1/8W .1% AXIAL

RES 796Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7963BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7963BSB14-ND
Through Hole Resistors RNC55H7963BSB14-ND
796 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

796 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7963BSB14 RNC55H7963BSB14-ND
Product Name RES 796K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 796000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers