The RNC55H8060FSRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a power rating of 1/8 watt at 70 °C and a maximum working voltage of 200 volts. The resistor has a tolerance of ±1% and is available in a resistance value of 806 ohms. It operates within a temperature range of -65 °C to +175 °C and has a low noise characteristic of -40 dB. The resistor is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. It is solderable and weldable, complying with MIL-STD-1276, type C. The product is suitable for applications requiring high reliability and precision, making it a viable choice for engineers in military and aerospace projects.
RES 806ohm 1/8W 1% AXIAL
806 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 806 OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H8060FSRSL | RNC55H8060FSRSL-ND | RNC55H8060FSRSL |
| Product Name | RES 806 OHM 1/8W 1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 806 ohms | 806 ohms | 806 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |