Vishay Intertechnology, Inc. RES 806 OHM 1/8W 1% AXIAL RNC55H8060FSBSL

Description
RES 806ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/8W 1% AXIAL - RNC55H8060FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/8W 1% AXIAL
RNC55H8060FSBSL
RES 806 OHM 1/8W 1% AXIAL RNC55H8060FSBSL
RES 806ohm 1/8W 1% AXIAL

RES 806ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8060FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8060FSBSL-ND
Through Hole Resistors RNC55H8060FSBSL-ND
806 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

806 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H8060FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H8060FSBSL
Through Hole Resistors RNC55H8060FSBSL
RES 806 OHM 1/8W 1% AXIAL

RES 806 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H8060FSBSL RNC55H8060FSBSL-ND RNC55H8060FSBSL
Product Name RES 806 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details