Vishay Intertechnology, Inc. RES 806 OHM 1/8W .1% AXIAL RNC55H8060BSB14

Description
RES 806ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/8W .1% AXIAL - RNC55H8060BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/8W .1% AXIAL
RNC55H8060BSB14
RES 806 OHM 1/8W .1% AXIAL RNC55H8060BSB14
RES 806ohm 1/8W .1% AXIAL

RES 806ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8060BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8060BSB14-ND
Through Hole Resistors RNC55H8060BSB14-ND
806 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

806 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H8060BSB14 RNC55H8060BSB14-ND
Product Name RES 806 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers