Vishay Intertechnology, Inc. RES 77.7K OHM 1/8W 1% AXIAL RNC55H7772FSB14

Description
RES 77.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 77.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 77.7K OHM 1/8W 1% AXIAL - RNC55H7772FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.7K OHM 1/8W 1% AXIAL
RNC55H7772FSB14
RES 77.7K OHM 1/8W 1% AXIAL RNC55H7772FSB14
RES 77.7Kohm 1/8W 1% AXIAL

RES 77.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7772FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7772FSB14-ND
Through Hole Resistors RNC55H7772FSB14-ND
77.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

77.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7772FSB14 RNC55H7772FSB14-ND
Product Name RES 77.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 77700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers