Vishay Intertechnology, Inc. RES 796K OHM 1/8W .1% AXIAL RNC55H7963BSRSL

Description
RES 796Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 796Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 796K OHM 1/8W .1% AXIAL - RNC55H7963BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 796K OHM 1/8W .1% AXIAL
RNC55H7963BSRSL
RES 796K OHM 1/8W .1% AXIAL RNC55H7963BSRSL
RES 796Kohm 1/8W .1% AXIAL

RES 796Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7963BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7963BSRSL-ND
Through Hole Resistors RNC55H7963BSRSL-ND
796 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

796 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7963BSRSL RNC55H7963BSRSL-ND
Product Name RES 796K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 796000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details