Vishay Intertechnology, Inc. RES 777K OHM 1/8W .1% AXIAL RNC55H7773BSRSL

Description
RES 777Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 777Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 777K OHM 1/8W .1% AXIAL - RNC55H7773BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 777K OHM 1/8W .1% AXIAL
RNC55H7773BSRSL
RES 777K OHM 1/8W .1% AXIAL RNC55H7773BSRSL
RES 777Kohm 1/8W .1% AXIAL

RES 777Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7773BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7773BSRSL-ND
Through Hole Resistors RNC55H7773BSRSL-ND
777 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

777 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7773BSRSL RNC55H7773BSRSL-ND
Product Name RES 777K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 777000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details