Vishay Intertechnology, Inc. RES 79.6 OHM 1/8W .1% AXIAL RNC55H79R6BSRSL

Description
RES 79.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 79.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 79.6 OHM 1/8W .1% AXIAL - RNC55H79R6BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6 OHM 1/8W .1% AXIAL
RNC55H79R6BSRSL
RES 79.6 OHM 1/8W .1% AXIAL RNC55H79R6BSRSL
RES 79.6ohm 1/8W .1% AXIAL

RES 79.6ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H79R6BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H79R6BSRSL-ND
Through Hole Resistors RNC55H79R6BSRSL-ND
79.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

79.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H79R6BSRSL RNC55H79R6BSRSL-ND
Product Name RES 79.6 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 79.6 ohms 79.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers