Vishay Intertechnology, Inc. RES 7.68K OHM 1/8W .5% AXIAL RNC55H7681DSB14

Description
RES 7.68Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/8W .5% AXIAL - RNC55H7681DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/8W .5% AXIAL
RNC55H7681DSB14
RES 7.68K OHM 1/8W .5% AXIAL RNC55H7681DSB14
RES 7.68Kohm 1/8W .5% AXIAL

RES 7.68Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7681DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7681DSB14-ND
Through Hole Resistors RNC55H7681DSB14-ND
7.68 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7681DSB14 RNC55H7681DSB14-ND
Product Name RES 7.68K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers