Vishay Intertechnology, Inc. RES 79.6K OHM 1/8W 1% AXIAL RNC55H7962FSB14

Description
RES 79.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 79.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 79.6K OHM 1/8W 1% AXIAL - RNC55H7962FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6K OHM 1/8W 1% AXIAL
RNC55H7962FSB14
RES 79.6K OHM 1/8W 1% AXIAL RNC55H7962FSB14
RES 79.6Kohm 1/8W 1% AXIAL

RES 79.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7962FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7962FSB14-ND
Through Hole Resistors RNC55H7962FSB14-ND
79.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

79.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H7962FSB14 RNC55H7962FSB14-ND
Product Name RES 79.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 79600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details