Vishay Intertechnology, Inc. RES 8.06K OHM 1/8W 1% AXIAL RNC55H8061FMRSL

Description
RES 8.06Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/8W 1% AXIAL - RNC55H8061FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/8W 1% AXIAL
RNC55H8061FMRSL
RES 8.06K OHM 1/8W 1% AXIAL RNC55H8061FMRSL
RES 8.06Kohm 1/8W 1% AXIAL

RES 8.06Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8061FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8061FMRSL-ND
Through Hole Resistors RNC55H8061FMRSL-ND
8.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H8061FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H8061FMRSL
Through Hole Resistors RNC55H8061FMRSL
RES 8.06K OHM 1/8W 1% AXIAL

RES 8.06K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H8061FMRSL RNC55H8061FMRSL-ND RNC55H8061FMRSL
Product Name RES 8.06K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details