Vishay Intertechnology, Inc. RES 8.05K OHM 1/8W 1% AXIAL RNC55H8051FSB14

Description
RES 8.05Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.05Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.05K OHM 1/8W 1% AXIAL - RNC55H8051FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.05K OHM 1/8W 1% AXIAL
RNC55H8051FSB14
RES 8.05K OHM 1/8W 1% AXIAL RNC55H8051FSB14
RES 8.05Kohm 1/8W 1% AXIAL

RES 8.05Kohm 1/8W 1% AXIAL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1061605-RNC55H8051FSB14
Resistors - Through Hole Resistors 1061605-RNC55H8051FSB14
Win Source Part Number: 1061605-RNC55H8051FS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNC55 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 8.05 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Alternative Parts (Cross-Reference): MRS25000C8201FCT00; CMF507K5000FHEB; CMF557K5000FHEB; LR1F8K66; RNMF14FTC7K50; MRS25000C7501FRP00; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC55H8051FSB14-MIL Base Product Number: RNC55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1061605-RNC55H8051FSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/01, RNC55
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 8.05 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Alternative Parts (Cross-Reference): MRS25000C8201FCT00; CMF507K5000FHEB; CMF557K5000FHEB; LR1F8K66; RNMF14FTC7K50; MRS25000C7501FRP00;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC55H8051FSB14-MIL
Base Product Number: RNC55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RNC55H8051FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8051FSB14-ND
Through Hole Resistors RNC55H8051FSB14-ND
8.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
8W Resistor - 53-RNC55H8051FSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 8.05K OHM 1/8W 1% AXIAL Product overview: RNC55H8051FSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H8051FSB14 can be used for catalog matching and distributor lookup.

RES 8.05K OHM 1/8W 1% AXIAL Product overview: RNC55H8051FSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H8051FSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55H8051FSB14 1061605-RNC55H8051FSB14 RNC55H8051FSB14-ND 53-RNC55H8051FSB14
Product Name RES 8.05K OHM 1/8W 1% AXIAL Resistors - Through Hole Resistors Through Hole Resistors 8W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Resistance Range 8050 ohms 8050 ohms 8050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details