Vishay Intertechnology, Inc. RES 80K OHM 1/8W .1% AXIAL RNC55H8002BSRE6

Description
RES 80Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 80Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80K OHM 1/8W .1% AXIAL - RNC55H8002BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80K OHM 1/8W .1% AXIAL
RNC55H8002BSRE6
RES 80K OHM 1/8W .1% AXIAL RNC55H8002BSRE6
RES 80Kohm 1/8W .1% AXIAL

RES 80Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8002BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8002BSRE6-ND
Through Hole Resistors RNC55H8002BSRE6-ND
80 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H8002BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H8002BSRE6
Through Hole Resistors RNC55H8002BSRE6
RES 80K OHM 1/8W .1% AXIAL

RES 80K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H8002BSRE6 RNC55H8002BSRE6-ND RNC55H8002BSRE6
Product Name RES 80K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 80000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details