Vishay Intertechnology, Inc. Through Hole Resistors RNC55H8000BSB14

Description
800 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
800 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H8000BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H8000BSB14-ND
Through Hole Resistors RNC55H8000BSB14-ND
800 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

800 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 800 OHM 1/8W .1% AXIAL - RNC55H8000BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 1/8W .1% AXIAL
RNC55H8000BSB14
RES 800 OHM 1/8W .1% AXIAL RNC55H8000BSB14
RES 800ohm 1/8W .1% AXIAL

RES 800ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H8000BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H8000BSB14
Through Hole Resistors RNC55H8000BSB14
RES 800 OHM 1/8W .1% AXIAL

RES 800 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H8000BSB14-ND RNC55H8000BSB14 RNC55H8000BSB14
Product Name Through Hole Resistors RES 800 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 800 ohms 800 ohms 800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details