Vishay Intertechnology, Inc. RES 78.7 OHM 1/8W 1% AXIAL RNC55H78R7FSRSL

Description
RES 78.7ohm 1/8W 1% AXIAL
Request a Quote
Description
RES 78.7ohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H78R7FSRSL is a through-hole metal film resistor manufactured by Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 78.7 ohms, a power rating of 1/8 watt at 70 °C, and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C, making it suitable for a variety of applications that require reliability under extreme conditions. This resistor features a low noise level of -40 dB and is constructed with a vacuum-deposited nickel-chrome alloy element, ensuring precision and stability. The encapsulation is made from a specially formulated epoxy compound, providing moisture protection. The resistor's leads are solder-coated copper, compliant with MIL-STD-1276, making them solderable and weldable. The RNC55H78R7FSRSL is part of a series that includes extensive testing and verification for failure rates, ensuring high reliability for military and industrial applications. It is suitable for engineers looking for a dependable resistor that meets stringent military standards.

Datasheet Summary
Powered by GS/AI

The RNC55H78R7FSRSL is a through-hole metal film resistor manufactured by Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 78.7 ohms, a power rating of 1/8 watt at 70 °C, and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C, making it suitable for a variety of applications that require reliability under extreme conditions. This resistor features a low noise level of -40 dB and is constructed with a vacuum-deposited nickel-chrome alloy element, ensuring precision and stability. The encapsulation is made from a specially formulated epoxy compound, providing moisture protection. The resistor's leads are solder-coated copper, compliant with MIL-STD-1276, making them solderable and weldable. The RNC55H78R7FSRSL is part of a series that includes extensive testing and verification for failure rates, ensuring high reliability for military and industrial applications. It is suitable for engineers looking for a dependable resistor that meets stringent military standards.

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1/8W 1% AXIAL - RNC55H78R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/8W 1% AXIAL
RNC55H78R7FSRSL
RES 78.7 OHM 1/8W 1% AXIAL RNC55H78R7FSRSL
RES 78.7ohm 1/8W 1% AXIAL

RES 78.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H78R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H78R7FSRSL-ND
Through Hole Resistors RNC55H78R7FSRSL-ND
78.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H78R7FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H78R7FSRSL
Through Hole Resistors RNC55H78R7FSRSL
RES 78.7 OHM 1/8W 1% AXIAL

RES 78.7 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H78R7FSRSL RNC55H78R7FSRSL-ND RNC55H78R7FSRSL
Product Name RES 78.7 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1074204P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 390 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details