Vishay Intertechnology, Inc. RES 7.68K OHM 1/8W 1% AXIAL RNC55H7681FSBSL

Description
RES 7.68Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/8W 1% AXIAL - RNC55H7681FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/8W 1% AXIAL
RNC55H7681FSBSL
RES 7.68K OHM 1/8W 1% AXIAL RNC55H7681FSBSL
RES 7.68Kohm 1/8W 1% AXIAL

RES 7.68Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7681FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7681FSBSL-ND
Through Hole Resistors RNC55H7681FSBSL-ND
7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H7681FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H7681FSBSL
Through Hole Resistors RNC55H7681FSBSL
RES 7.68K OHM 1/8W 1% AXIAL

RES 7.68K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H7681FSBSL RNC55H7681FSBSL-ND RNC55H7681FSBSL
Product Name RES 7.68K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details