Vishay Intertechnology, Inc. RES 7.8K OHM 1/8W .1% AXIAL RNC55H7801BSB14

Description
RES 7.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.8K OHM 1/8W .1% AXIAL - RNC55H7801BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.8K OHM 1/8W .1% AXIAL
RNC55H7801BSB14
RES 7.8K OHM 1/8W .1% AXIAL RNC55H7801BSB14
RES 7.8Kohm 1/8W .1% AXIAL

RES 7.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H7801BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H7801BSB14-ND
Through Hole Resistors RNC55H7801BSB14-ND
7.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H7801BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H7801BSB14
Through Hole Resistors RNC55H7801BSB14
RES 7.8K OHM 1/8W .1% AXIAL

RES 7.8K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H7801BSB14 RNC55H7801BSB14-ND RNC55H7801BSB14
Product Name RES 7.8K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details