Vishay Intertechnology, Inc. RES 330 OHM 1/8W 1% AXIAL RNC55H3300FSRE6

Description
RES 330ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/8W 1% AXIAL - RNC55H3300FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/8W 1% AXIAL
RNC55H3300FSRE6
RES 330 OHM 1/8W 1% AXIAL RNC55H3300FSRE6
RES 330ohm 1/8W 1% AXIAL

RES 330ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3300FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3300FSRE6-ND
Through Hole Resistors RNC55H3300FSRE6-ND
330 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3300FSRE6 RNC55H3300FSRE6-ND
Product Name RES 330 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers