Vishay Intertechnology, Inc. RES 32.8K OHM 1/8W .1% AXIAL RNC55H3282BSB14

Description
RES 32.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.8K OHM 1/8W .1% AXIAL - RNC55H3282BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.8K OHM 1/8W .1% AXIAL
RNC55H3282BSB14
RES 32.8K OHM 1/8W .1% AXIAL RNC55H3282BSB14
RES 32.8Kohm 1/8W .1% AXIAL

RES 32.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3282BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3282BSB14-ND
Through Hole Resistors RNC55H3282BSB14-ND
32.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,32.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1788
Resistor,metal Film,32.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1788
Resistor,Metal Film,32.8KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,32.8KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3282BSB14 RNC55H3282BSB14-ND 54C1788
Product Name RES 32.8K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,32.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details